Texas Instruments LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM92CIMX

Description
?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150
Request a Quote
Description
?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM92CIMX is a digital temperature sensor and thermal window comparator from Texas Instruments, featuring a two-wire I²C interface. It offers an accuracy of ±0.33°C and operates over a temperature range of -55°C to +150°C. The device supports a 12-bit + sign output, providing a resolution of 0.0625°C. It includes programmable upper and lower temperature limits, as well as a critical temperature alarm output. The LM92CIMX can be powered with a supply voltage ranging from 2.7V to 5.5V and has a typical operating current of 350 OºA. Its architecture allows for easy integration into temperature monitoring and control systems, making it suitable for applications in HVAC, medical electronics, and automotive systems. The device can connect up to four LM92 sensors on a single bus, enhancing its versatility in multi-sensor setups.

Datasheet Summary
Powered by GS/AI

The LM92CIMX is a digital temperature sensor and thermal window comparator from Texas Instruments, featuring a two-wire I²C interface. It offers an accuracy of ±0.33°C and operates over a temperature range of -55°C to +150°C. The device supports a 12-bit + sign output, providing a resolution of 0.0625°C. It includes programmable upper and lower temperature limits, as well as a critical temperature alarm output. The LM92CIMX can be powered with a supply voltage ranging from 2.7V to 5.5V and has a typical operating current of 350 OºA. Its architecture allows for easy integration into temperature monitoring and control systems, making it suitable for applications in HVAC, medical electronics, and automotive systems. The device can connect up to four LM92 sensors on a single bus, enhancing its versatility in multi-sensor setups.

Suppliers

Company
Product
Description
Supplier Links
LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface - LM92CIMX - Texas Instruments
Dallas, TX, United States
LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface
LM92CIMX
LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM92CIMX
?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150

?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150

Buy Now Datasheet
Analog and Digital Output - LM92CIMXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM92CIMXTR-ND
Analog and Digital Output LM92CIMXTR-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM92CIMX - 088301-LM92CIMX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM92CIMX
088301-LM92CIMX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM92CIMX 088301-LM92CIMX
Manufacturer: Texas Instruments Win Source Part Number: 088301-LM92CIMX Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 150°C Accuracy - Highest (Lowest): ±0.33°C (±1.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 30°C (-25°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 088301-LM92CIMX
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): ±0.33°C (±1.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 30°C (-25°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM92CIMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM92CIMX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM92CIMX
SENSOR DIGITAL -55C-150C 8SOIC

SENSOR DIGITAL -55C-150C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM92CIMX LM92CIMXTR-ND 088301-LM92CIMX LM92CIMX
Product Name LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM92CIMX Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-115/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DT - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers