1.5V, micro SMD, Dual-Gain Analog Temperature Sensor with Class AB Output 4-DSBGA -50 to 150
Temperature Sensor Analog, Local -55°C ~ 150°C 5.5mV/°C, 8.2mV/°C 4-DSBGA
Temperature Sensor Analog, Local -55°C ~ 150°C 5.5mV/°C, 8.2mV/°C 4-DSBGA
Temperature Sensor Analog, Local -55°C ~ 150°C 5.5mV/°C, 8.2mV/°C 4-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1055093-LM94023BITMX
Packaging: Reel - TR
Features: Programmable Resolution
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 5.5mV/°C, 8.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.7°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: 4-DSBGA
Supply Voltage - Operating: 1.5 V to 5.5 V
Testing Conditions: 20°C to 40°C (0°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Automation & Process Control, Audio
SENSOR ANALOG -55C-150C 4DSBGA
SENSOR ANALOG -55C-150C 4DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM94023BITMX/NOPB | 296-48588-2-ND | 1055093-LM94023BITMX/NOPB | LM94023BITMX/NOPB | LM94023BITMX/NOPB |
| Product Name | LM94023 1.5V, micro SMD, Dual-Gain Analog Temperature Sensor with Class AB Output | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94023BITMX/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | ||||
| Input Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |
| Impedance | 0.0044 kohms |