Dual Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 877578-LM95233CISD
Series: TruTherm™
Operating Temperature Range: -40°C ~ 140°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Package: Reel - TR
Package: 14-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: LM95233
Categories: Sensors
Case / Package: 14-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: LM95233CISDCT, LM95233CISDTR, LM95233CISDDKR
SENSOR DIGITAL -40C-125C 14WSON
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM95233CISD | LM95233CISDTR-ND | 877578-LM95233CISD | LM95233CISD |
| Product Name | LM95233 Dual Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95233CISD | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |