Texas Instruments High-Performance Analog Analog and Digital Output LM95235DIMMX

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 90°C 10 b 8-VSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 90°C 10 b 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM95235DIMMX-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95235DIMMX-ND
Analog and Digital Output LM95235DIMMX-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 90°C 10 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 90°C 10 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235DIMMX - 877581-LM95235DIMMX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235DIMMX
877581-LM95235DIMMX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235DIMMX 877581-LM95235DIMMX
Manufacturer: Texas Instruments Win Source Part Number: 877581-LM95235DIMMX Series: TruTherm™ Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 90°C 10 b 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM95235 Categories: Sensors Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877581-LM95235DIMMX
Series: TruTherm™
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 90°C 10 b 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM95235
Categories: Sensors
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95235DIMMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95235DIMMX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95235DIMMX
SENSOR DIGITAL -40C-90C 8VSSOP

SENSOR DIGITAL -40C-90C 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM95235DIMMX-ND 877581-LM95235DIMMX LM95235DIMMX
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235DIMMX Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
END - OF - LIFE - DP83849IDVS/NOPB - 1168429-DP83849IDVS/NOPB - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line sensors, For spectrophotometry - S3903-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details