Texas Instruments LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM77CIMX-5/NOPB

Description
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote
Description
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM77 is a 9-bit + sign digital temperature sensor with a two-wire I2C interface, designed for thermal management and ACPI-compatible temperature monitoring. It features separate open-drain outputs for interrupt and critical temperature shutdown, programmable temperature windows, and hysteresis to prevent false triggering. The device operates from a 3.0V to 5.5V supply, with a temperature accuracy of ±1.5°C max from −10°C to 65°C, ±2°C max from −25°C to 100°C, and ±3°C max from −55°C to 125°C. It is available in an 8-pin SOIC package, with an operating temperature range of −55°C to 125°C. The LM77CIMX-5/NOPB variant is confirmed active and packaged in a 2500-piece large tape and reel for surface-mount assembly.

Datasheet Summary
Powered by GS/AI

The LM77 is a 9-bit + sign digital temperature sensor with a two-wire I2C interface, designed for thermal management and ACPI-compatible temperature monitoring. It features separate open-drain outputs for interrupt and critical temperature shutdown, programmable temperature windows, and hysteresis to prevent false triggering. The device operates from a 3.0V to 5.5V supply, with a temperature accuracy of ±1.5°C max from −10°C to 65°C, ±2°C max from −25°C to 100°C, and ±3°C max from −55°C to 125°C. It is available in an 8-pin SOIC package, with an operating temperature range of −55°C to 125°C. The LM77CIMX-5/NOPB variant is confirmed active and packaged in a 2500-piece large tape and reel for surface-mount assembly.

Suppliers

Company
Product
Description
Supplier Links
LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface - LM77CIMX-5/NOPB - Texas Instruments
Dallas, TX, United States
LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface
LM77CIMX-5/NOPB
LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM77CIMX-5/NOPB
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125

9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125

Buy Now Datasheet
Analog and Digital Output - LM77CIMX-5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM77CIMX-5/NOPBTR-ND
Analog and Digital Output LM77CIMX-5/NOPBTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - LM77CIMX-5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM77CIMX-5/NOPBDKR-ND
Analog and Digital Output LM77CIMX-5/NOPBDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - LM77CIMX-5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM77CIMX-5/NOPBCT-ND
Analog and Digital Output LM77CIMX-5/NOPBCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMX-5/NOPB - 019443-LM77CIMX-5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMX-5/NOPB
019443-LM77CIMX-5/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMX-5/NOPB 019443-LM77CIMX-5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019443-LM77CIMX-5/NO PB Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Family Name: LM77 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -10°C to 65°C (-55°C to 125°C) Alternative Parts (Cross-Reference): MAX6635MSA; MAX6635MSA+T; MAX6635MSA-T ; MAX6635MSA+; Introduction Date: June 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019443-LM77CIMX-5/NOPB
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Family Name: LM77
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): MAX6635MSA; MAX6635MSA+T; MAX6635MSA-T ; MAX6635MSA+;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM77CIMX-5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM77CIMX-5/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM77CIMX-5/NOPB
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM77CIMX-5/NOPB LM77CIMX-5/NOPBTR-ND 019443-LM77CIMX-5/NOPB LM77CIMX-5/NOPB
Product Name LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMX-5/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60QIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers