The LM77 is a 9-bit + sign digital temperature sensor and thermal window comparator with an I2C serial bus interface, designed for thermal management applications in personal computers, office electronics, and HVAC systems. It is housed in an 8-lead SOIC package with dimensions compatible with standard PCB layouts. The device operates from a 3.0V to 5.5V supply, features open-drain INT and T_CRIT_A outputs for interrupt and critical temperature shutdown, and supports up to four devices on a single bus via programmable address pins. Temperature accuracy is specified as ±1.5°C maximum from −10°C to 65°C, ±2°C from −25°C to 100°C, and ±3°C from −55°C to 125°C. Operating temperature range is −55°C to 125°C. The device supports shutdown mode with 5 μA typical current consumption and includes programmable window limits, hysteresis, and fault queue to reduce false triggering.
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 108666-LM77CIMX-3/NO
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM77CIMX-3/NOPB | 108666-LM77CIMX-3/NOPB | LM77CIMX-3/NOPBTR-ND | LM77CIMX-3/NOPB | LM77CIMX-3/NOPB |
| Product Name | LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMX-3/NOPB | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |