Texas Instruments LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology LM95234CISDX/NOPB

Description
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140
Request a Quote
Description
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LM95234CISDX/NOPB is a quad remote diode and local temperature sensor with an SMBus interface and TruTherm BJT beta compensation technology, packaged in a 14-pin WSON package measuring 4.3 mm × 4.3 mm. It accurately monitors four remote diodes and its own temperature with a local temperature accuracy of ±2.0°C max and remote diode temperature accuracy of ±0.875°C max, operating from a 3.0 V to 3.6 V supply. The device supports programmable conversion rates, shutdown mode, and three open-drain TCRIT outputs with programmable hysteresis and fault-queue filtering. It operates from -40°C to 140°C and is fully SMBus 2.0 compatible.

Datasheet Summary
Powered by GS/AI

LM95234CISDX/NOPB is a quad remote diode and local temperature sensor with an SMBus interface and TruTherm BJT beta compensation technology, packaged in a 14-pin WSON package measuring 4.3 mm × 4.3 mm. It accurately monitors four remote diodes and its own temperature with a local temperature accuracy of ±2.0°C max and remote diode temperature accuracy of ±0.875°C max, operating from a 3.0 V to 3.6 V supply. The device supports programmable conversion rates, shutdown mode, and three open-drain TCRIT outputs with programmable hysteresis and fault-queue filtering. It operates from -40°C to 140°C and is fully SMBus 2.0 compatible.

Suppliers

Company
Product
Description
Supplier Links
LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology - LM95234CISDX/NOPB - Texas Instruments
Dallas, TX, United States
LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology
LM95234CISDX/NOPB
LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology LM95234CISDX/NOPB
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140

Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140

Buy Now Datasheet
Analog and Digital Output - 296-44282-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44282-2-ND
Analog and Digital Output 296-44282-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95234CISDX/NOPB - 129921-LM95234CISDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95234CISDX/NOPB
129921-LM95234CISDX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95234CISDX/NOPB 129921-LM95234CISDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 129921-LM95234CISDX/ NOPB Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±0.2°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 14-WSON (4x4) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129921-LM95234CISDX/NOPB
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: 14-WSON (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95234CISDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95234CISDX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95234CISDX/NOPB
SENSOR DIGITAL -40C-125C 14WSON

SENSOR DIGITAL -40C-125C 14WSON

Supplier's Site
Analog and Digital Output - LM95234CISDX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM95234CISDX/NOPB
Analog and Digital Output LM95234CISDX/NOPB
SENSOR DIGITAL -40C-125C 14WSON

SENSOR DIGITAL -40C-125C 14WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95234CISDX/NOPB 296-44282-2-ND 129921-LM95234CISDX/NOPB LM95234CISDX/NOPB LM95234CISDX/NOPB
Product Name LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95234CISDX/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers