The LM95235QEIMM/NOPB is an AEC-Q100 Grade 3 compliant, 8-pin VSSOP package remote diode temperature sensor with SMBus interface and TruTherm technology, designed for automotive applications to monitor remote and local temperatures. It operates from a 3.0V to 3.6V supply with a typical supply current of 350 µA at 1 Hz conversion rate. Remote diode temperature accuracy is ±0.75°C maximum from 25°C to 85°C junction and 60°C to 100°C ambient, and ±1.5°C maximum from 25°C to 90°C junction and 40°C to 125°C ambient. Local temperature accuracy is ±2.0°C maximum from 25°C to 100°C. The device supports programmable thresholds, digital filtering, diode fault detection, and SMBus 2.0 compatibility. It has a -40°C to 85°C operating temperature range.
Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP -40 to 85
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 122806-LM95235QEIMM/
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 85°C
Sensing Temperature - Remote: -40°C to 85°C
Accuracy - Highest (Lowest): ±2°C (±6°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 25°C to 100°C (-40°C to 25°C)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Temperature Sensor, Rectangular, 8 Pin, Surface Mount
Temperature Sensor, Rectangular, 8 Pin, Surface Mount
SENSOR DIGITAL -40C-85C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM95235QEIMM/NOPB | LM95235QEIMM/NOPBCT-ND | 122806-LM95235QEIMM/NOPB | LM95235QEIMM/NOPB | LM95235QEIMM/NOPB |
| Product Name | LM95235-Q1 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235QEIMM/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Automobile | ||||
| Standards and Certifications | RoHS | RoHS |