Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94022BIMGX LM94022BIMGX

Description
Manufacturer: Texas Instruments Win Source Part Number: 092467-LM94022BIMGX Packaging: Reel - TR Features: Programmable Resolution Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 5.5 to 13.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.7°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Testing Conditions: 20°C to 40°C (0°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092467-LM94022BIMGX Packaging: Reel - TR Features: Programmable Resolution Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 5.5 to 13.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.7°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Testing Conditions: 20°C to 40°C (0°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94022BIMGX - 092467-LM94022BIMGX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94022BIMGX
092467-LM94022BIMGX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94022BIMGX 092467-LM94022BIMGX
Manufacturer: Texas Instruments Win Source Part Number: 092467-LM94022BIMGX Packaging: Reel - TR Features: Programmable Resolution Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 5.5 to 13.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.7°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Testing Conditions: 20°C to 40°C (0°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092467-LM94022BIMGX
Packaging: Reel - TR
Features: Programmable Resolution
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 5.5 to 13.6mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.7°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Testing Conditions: 20°C to 40°C (0°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM94022BIMGXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM94022BIMGXTR-ND
Analog and Digital Output LM94022BIMGXTR-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM94022BIMGX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM94022BIMGX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM94022BIMGX
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 092467-LM94022BIMGX LM94022BIMGXTR-ND LM94022BIMGX
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94022BIMGX Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details