Texas Instruments LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM77CIM-3

Description
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote Datasheet
Description
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface - LM77CIM-3 - Texas Instruments
Dallas, TX, United States
LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface
LM77CIM-3
LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM77CIM-3
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125

9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIM-3 - 808072-LM77CIM-3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIM-3
808072-LM77CIM-3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIM-3 808072-LM77CIM-3
Manufacturer: Texas Instruments Win Source Part Number: 808072-LM77CIM-3 Packaging: Tube Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode Output Type: I2C Test Condition: -10°C ~ 65°C (-55°C ~ 125°C) Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 808072-LM77CIM-3
Packaging: Tube
Mounting Style: SMD
Features: Output Switch, Programmable Limit, Shutdown Mode
Output Type: I2C
Test Condition: -10°C ~ 65°C (-55°C ~ 125°C)
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Analog and Digital Output - LM77CIM-3-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM77CIM-3-ND
Analog and Digital Output LM77CIM-3-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM77CIM-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM77CIM-3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM77CIM-3
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM77CIM-3 808072-LM77CIM-3 LM77CIM-3-ND LM77CIM-3
Product Name LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIM-3 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335M/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
3 suppliers
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
LM335 Precision Temperature Sensor - LM335H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
4 suppliers