Texas Instruments High-Performance Analog Analog and Digital Output LM76CHMX-5

Description
Temperature Sensor Digital, Local -20°C ~ 85°C 12 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -20°C ~ 85°C 12 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM76CHMX-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM76CHMX-5-ND
Analog and Digital Output LM76CHMX-5-ND
Temperature Sensor Digital, Local -20°C ~ 85°C 12 b 8-SOIC

Temperature Sensor Digital, Local -20°C ~ 85°C 12 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CHMX-5 - 1200705-LM76CHMX-5 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CHMX-5
1200705-LM76CHMX-5
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CHMX-5 1200705-LM76CHMX-5
Manufacturer: Texas Instruments Win Source Part Number: 1200705-LM76CHMX-5 Packaging: Tape and Reel Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode Output Type: I2C Test Condition: 25°C (-10°C ~ 45°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 85°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200705-LM76CHMX-5
Packaging: Tape and Reel
Mounting Style: SMD
Features: Output Switch, Programmable Limit, Shutdown Mode
Output Type: I2C
Test Condition: 25°C (-10°C ~ 45°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 85°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM76CHMX-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM76CHMX-5
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM76CHMX-5
SERIAL SWITCH/DIGITAL SENSOR, 13

SERIAL SWITCH/DIGITAL SENSOR, 13

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM76CHMX-5-ND 1200705-LM76CHMX-5 LM76CHMX-5
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CHMX-5 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S13255-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM35 Precision Centigrade Temperature Sensor - LM35AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
6 suppliers