Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIM3X LM61BIM3X

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200558-LM61BIM3X Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C (-25°C ~ 85°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C ~ 100°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200558-LM61BIM3X Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C (-25°C ~ 85°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C ~ 100°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIM3X - 1200558-LM61BIM3X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIM3X
1200558-LM61BIM3X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIM3X 1200558-LM61BIM3X
Manufacturer: Texas Instruments Win Source Part Number: 1200558-LM61BIM3X Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C (-25°C ~ 85°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C ~ 100°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1200558-LM61BIM3X
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: Analog Voltage
Test Condition: 25°C (-25°C ~ 85°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C ~ 100°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V

Buy Now
Analog and Digital Output - LM61BIM3XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61BIM3XTR-ND
Analog and Digital Output LM61BIM3XTR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61BIM3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61BIM3X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61BIM3X
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1200558-LM61BIM3X LM61BIM3XTR-ND LM61BIM3X
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIM3X Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 7531992P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
4 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details