Texas Instruments High-Performance Analog Analog and Digital Output LM56CIMMX

Description
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM56CIMMX-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM56CIMMX-ND
Analog and Digital Output LM56CIMMX-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC

Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMMX - 1200488-LM56CIMMX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMMX
1200488-LM56CIMMX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMMX 1200488-LM56CIMMX
Manufacturer: Texas Instruments Win Source Part Number: 1200488-LM56CIMMX Packaging: Tape and Reel Mounting Style: SMD Features: Output Switch Output Type: Analog Voltage Test Condition: 25°C ~ 85°C (-40°C ~ 125°C) Resolution: 6.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1200488-LM56CIMMX
Packaging: Tape and Reel
Mounting Style: SMD
Features: Output Switch
Output Type: Analog Voltage
Test Condition: 25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM56CIMMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM56CIMMX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM56CIMMX
SENSOR ANALOG -40C-125C 8SOIC

SENSOR ANALOG -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM56CIMMX-ND 1200488-LM56CIMMX LM56CIMMX
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMMX Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1365LKTTN-5-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details