Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5/NOPB LM75CIM-5/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1054978-LM75CIM-5/NO PB Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1054978-LM75CIM-5/NO PB Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5/NOPB - 1054978-LM75CIM-5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5/NOPB
1054978-LM75CIM-5/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5/NOPB 1054978-LM75CIM-5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054978-LM75CIM-5/NO PB Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1054978-LM75CIM-5/NOPB
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Analog and Digital Output - LM75CIM-5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM75CIM-5/NOPB-ND
Analog and Digital Output LM75CIM-5/NOPB-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75CIM-5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75CIM-5/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75CIM-5/NOPB
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1054978-LM75CIM-5/NOPB LM75CIM-5/NOPB-ND LM75CIM-5/NOPB
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
6 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers