The LM95213 is an 11-bit digital temperature sensor with a 2-wire SMBus interface that monitors the temperature of two remote diodes and its own local temperature. It is housed in a 14-pin WSON package and operates from a 3.0V to 3.6V supply. The device has a local temperature accuracy of ±2.0°C and remote diode temperature accuracy of ±1.1°C max, with programmable TCRIT outputs for thermal shutdown or fan control. It supports SMBus 2.0, includes programmable digital filters, offset correction, and a three-level address pin for multiple device support on one bus. The operating temperature range is -40°C to 140°C.
2-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface and Outputs 14-WSON -40 to 140
Manufacturer: Texas Instruments
Win Source Part Number: 019484-LM95213CISD/N
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: 14-WSON (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
LM95213 2C DUAL REMOTE AND LOCAL
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM95213CISD/NOPB | 019484-LM95213CISD/NOPB | LM95213CISD/NOPBTR-ND | LM95213CISD/NOPB |
| Product Name | LM95213 2-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface and Outputs | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95213CISD/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |