Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX/NOPB LM32CIMTX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071216-LM32CIMTX/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 100°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C Alternative Parts (Cross-Reference): MAX1299CEAE+T; TMP102AIDRLTG4; LM32CIMTX/NOPB; LM32CIMTX; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071216-LM32CIMTX/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 100°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C Alternative Parts (Cross-Reference): MAX1299CEAE+T; TMP102AIDRLTG4; LM32CIMTX/NOPB; LM32CIMTX; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX/NOPB - 071216-LM32CIMTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX/NOPB
071216-LM32CIMTX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX/NOPB 071216-LM32CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071216-LM32CIMTX/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 100°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C Alternative Parts (Cross-Reference): MAX1299CEAE+T; TMP102AIDRLTG4; LM32CIMTX/NOPB; LM32CIMTX; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071216-LM32CIMTX/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SensorPath
Resolution: 9 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 100°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C
Alternative Parts (Cross-Reference): MAX1299CEAE+T; TMP102AIDRLTG4; LM32CIMTX/NOPB; LM32CIMTX;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM32CIMTX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM32CIMTX/NOPB-ND
Analog and Digital Output LM32CIMTX/NOPB-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b 14-TSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b 14-TSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM32CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM32CIMTX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM32CIMTX/NOPB
DUAL TRIP POINT DIGITAL SENSOR

DUAL TRIP POINT DIGITAL SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 071216-LM32CIMTX/NOPB LM32CIMTX/NOPB-ND LM32CIMTX/NOPB
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMTX/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121LLHLT-T - 858806-A1121LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details