Texas Instruments High-Performance Analog Analog and Digital Output LM75CIMM-5/NOPB

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM75CIMM-5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM75CIMM-5/NOPBTR-ND
Analog and Digital Output LM75CIMM-5/NOPBTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMM-5/NOPB - 109937-LM75CIMM-5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMM-5/NOPB
109937-LM75CIMM-5/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMM-5/NOPB 109937-LM75CIMM-5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 109937-LM75CIMM-5/NO PB Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 109937-LM75CIMM-5/NOPB
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75CIMM-5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75CIMM-5/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75CIMM-5/NOPB
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM75CIMM-5/NOPBTR-ND 109937-LM75CIMM-5/NOPB LM75CIMM-5/NOPB
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMM-5/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1351672-A1120ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details