?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf 8-SOIC -55 to 150
Temperature Sensor Digital, Local -20°C ~ 85°C 12 b 8-SOIC
SENSOR DIGITAL -20C-85C 8SOIC
SENSOR DIGITAL -20C-85C 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 141907-LM76CHMX-5/NO
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C to 85°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Testing Conditions: 25°C (-10°C to 45°C)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
SENSOR DIGITAL -20C-85C 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM76CHMX-5/NOPB | 296-LM76CHMX-5/NOPBTR-ND | 141907-LM76CHMX-5/NOPB | LM76CHMX-5/NOPB |
| Product Name | LM76 ?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CHMX-5/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |