Texas Instruments LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIMMX-3

Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMMX-3 - Texas Instruments
Dallas, TX, United States
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface
LM75BIMMX-3
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75BIMMX-3
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125

Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125

Buy Now Datasheet
Analog and Digital Output - LM75BIMMX-3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM75BIMMX-3TR-ND
Analog and Digital Output LM75BIMMX-3TR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Newest Parts - LM75BIMMX-3 - 1200697-LM75BIMMX-3 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM75BIMMX-3
1200697-LM75BIMMX-3
Newest Parts - LM75BIMMX-3 1200697-LM75BIMMX-3
Manufacturer: Texas Instruments Win Source Part Number: 1200697-LM75BIMMX-3 Packaging: Reel Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode Output Type: I2C Test Condition: -25°C ~ 100°C (-55°C ~ 125°C) Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): AD7416ARM; MAX7500MUA; MAX7500MUA-T; LM75BIMMX-3; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200697-LM75BIMMX-3
Packaging: Reel
Mounting Style: SMD
Features: Output Switch, Programmable Limit, Shutdown Mode
Output Type: I2C
Test Condition: -25°C ~ 100°C (-55°C ~ 125°C)
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): AD7416ARM; MAX7500MUA; MAX7500MUA-T; LM75BIMMX-3;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Analog and Digital Output - LM75BIMMX-3 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75BIMMX-3
Analog and Digital Output LM75BIMMX-3
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75BIMMX-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75BIMMX-3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75BIMMX-3
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM75BIMMX-3 LM75BIMMX-3TR-ND 1200697-LM75BIMMX-3 LM75BIMMX-3 LM75BIMMX-3
Product Name LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface Analog and Digital Output Newest Parts - LM75BIMMX-3 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA - 1197860-LM26CIM5X-YPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM35 Precision Centigrade Temperature Sensor - LM35DM - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
4 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34CAH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
3 suppliers
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details