Texas Instruments LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor LM95071CIMF

Description
SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote Datasheet
Description
SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor - LM95071CIMF - Texas Instruments
Dallas, TX, United States
LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor
LM95071CIMF
LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor LM95071CIMF
SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

Buy Now Datasheet
Analog and Digital Output - 296-LM95071CIMFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM95071CIMFDKR-ND
Analog and Digital Output 296-LM95071CIMFDKR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - 296-LM95071CIMFCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM95071CIMFCT-ND
Analog and Digital Output 296-LM95071CIMFCT-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - 296-LM95071CIMFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM95071CIMFTR-ND
Analog and Digital Output 296-LM95071CIMFTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071CIMF - 1200945-LM95071CIMF - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071CIMF
1200945-LM95071CIMF
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071CIMF 1200945-LM95071CIMF
Manufacturer: Texas Instruments Win Source Part Number: 1200945-LM95071CIMF Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SPI Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200945-LM95071CIMF
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SPI
Test Condition: 0°C ~ 70°C (-40°C ~ 150°C)
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 5.5V

Buy Now
Analog and Digital Output - LM95071CIMF - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM95071CIMF
Analog and Digital Output LM95071CIMF
SERIAL SWITCH/DIGITAL SENSOR, 14

SERIAL SWITCH/DIGITAL SENSOR, 14

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95071CIMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95071CIMF
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95071CIMF
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95071CIMF 296-LM95071CIMFDKR-ND 1200945-LM95071CIMF LM95071CIMF LM95071CIMF
Product Name LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071CIMF Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control - LM63CIMA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 3 to 3.6 volts
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers