Texas Instruments LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor LM95071CIMF/NOPB

Description
SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote
Description
SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM95071 is a low-power, high-resolution digital temperature sensor with an SPI and MICROWIRE-compatible interface, available in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm. It operates over a temperature range of −40°C to +150°C with a temperature resolution of 0.03125°C and supply voltage from 2.4 V to 5.5 V. Operating supply current is 280 µA (typical), reducing to 6 µA (typical) in shutdown mode. Temperature accuracy is ±1°C maximum from 0°C to 70°C and ±2°C maximum over the full range.

Datasheet Summary
Powered by GS/AI

The LM95071 is a low-power, high-resolution digital temperature sensor with an SPI and MICROWIRE-compatible interface, available in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm. It operates over a temperature range of −40°C to +150°C with a temperature resolution of 0.03125°C and supply voltage from 2.4 V to 5.5 V. Operating supply current is 280 µA (typical), reducing to 6 µA (typical) in shutdown mode. Temperature accuracy is ±1°C maximum from 0°C to 70°C and ±2°C maximum over the full range.

Suppliers

Company
Product
Description
Supplier Links
LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor - LM95071CIMF/NOPB - Texas Instruments
Dallas, TX, United States
LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor
LM95071CIMF/NOPB
LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor LM95071CIMF/NOPB
SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

Buy Now Datasheet
Analog and Digital Output - LM95071CIMF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95071CIMF/NOPBDKR-ND
Analog and Digital Output LM95071CIMF/NOPBDKR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - LM95071CIMF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95071CIMF/NOPBTR-ND
Analog and Digital Output LM95071CIMF/NOPBTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - LM95071CIMF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95071CIMF/NOPBCT-ND
Analog and Digital Output LM95071CIMF/NOPBCT-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071CIMF/NOPB - 137792-LM95071CIMF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071CIMF/NOPB
137792-LM95071CIMF/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071CIMF/NOPB 137792-LM95071CIMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137792-LM95071CIMF/N OPB Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 150°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 0°C to 70°C (-40°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 137792-LM95071CIMF/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 150°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 0°C to 70°C (-40°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95071CIMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95071CIMF/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95071CIMF/NOPB
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site
Analog and Digital Output - LM95071CIMF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM95071CIMF/NOPB
Analog and Digital Output LM95071CIMF/NOPB
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site Datasheet
Temperature Sensor 14 Bit, 1C, 5-Sot-23;; Msl Texas Instruments - 29AH6421 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor 14 Bit, 1C, 5-Sot-23;; Msl Texas Instruments
29AH6421
Temperature Sensor 14 Bit, 1C, 5-Sot-23;; Msl Texas Instruments 29AH6421
TEMPERATURE SENSOR 14 BIT, 1C, 5-SOT-23;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMPERATURE SENSOR 14 BIT, 1C, 5-SOT-23;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95071CIMF/NOPB LM95071CIMF/NOPBDKR-ND 137792-LM95071CIMF/NOPB LM95071CIMF/NOPB LM95071CIMF/NOPB 29AH6421
Product Name LM95071 SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071CIMF/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor 14 Bit, 1C, 5-Sot-23;; Msl Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-TPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts
View Details
7 suppliers