Texas Instruments High-Performance Analog Analog and Digital Output LM75CIMX-5/NOPB

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM75CIMX-5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM75CIMX-5/NOPBTR-ND
Analog and Digital Output LM75CIMX-5/NOPBTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMX-5/NOPB - 019441-LM75CIMX-5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMX-5/NOPB
019441-LM75CIMX-5/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMX-5/NOPB 019441-LM75CIMX-5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019441-LM75CIMX-5/NO PB Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019441-LM75CIMX-5/NOPB
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM75CIMX-5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75CIMX-5/NOPB
Analog and Digital Output LM75CIMX-5/NOPB
SERIAL SWITCH/DIGITAL SENSOR

SERIAL SWITCH/DIGITAL SENSOR

Supplier's Site Datasheet
Analog and Digital Output - LM75CIMX-5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75CIMX-5/NOPB
Analog and Digital Output LM75CIMX-5/NOPB
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75CIMX-5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75CIMX-5/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75CIMX-5/NOPB
SERIAL SWITCH/DIGITAL SENSOR

SERIAL SWITCH/DIGITAL SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM75CIMX-5/NOPBTR-ND 019441-LM75CIMX-5/NOPB LM75CIMX-5/NOPB LM75CIMX-5/NOPB
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMX-5/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4954CBE4XTMA1 - 1108699-TLE4954CBE4XTMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-2-53
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S11156-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details