Texas Instruments LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology LM95231CIMM-1

Description
Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85
Request a Quote Datasheet
Description
Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology - LM95231CIMM-1 - Texas Instruments
Dallas, TX, United States
LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology
LM95231CIMM-1
LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology LM95231CIMM-1
Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85

Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95231CIMM-1 - 877576-LM95231CIMM-1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95231CIMM-1
877576-LM95231CIMM-1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95231CIMM-1 877576-LM95231CIMM-1
Manufacturer: Texas Instruments Win Source Part Number: 877576-LM95231CIMM-1 Series: TruTherm™ Operating Temperature Range: 0°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b (Local), 12 b (Remote) 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM95231 Categories: Sensors Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM95231CIMM-1CT, LM95231CIMM-1TR, LM95231CIMM-1DKR, LM95231CIMM1

Manufacturer: Texas Instruments
Win Source Part Number: 877576-LM95231CIMM-1
Series: TruTherm™
Operating Temperature Range: 0°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b (Local), 12 b (Remote) 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM95231
Categories: Sensors
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM95231CIMM-1CT, LM95231CIMM-1TR, LM95231CIMM-1DKR, LM95231CIMM1

Buy Now Datasheet
Analog and Digital Output - LM95231CIMM-1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95231CIMM-1TR-ND
Analog and Digital Output LM95231CIMM-1TR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b (Local), 12 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b (Local), 12 b (Remote) 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95231CIMM-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95231CIMM-1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95231CIMM-1
SENSOR DIGITAL 0C-85C 8VSSOP

SENSOR DIGITAL 0C-85C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95231CIMM-1 877576-LM95231CIMM-1 LM95231CIMM-1TR-ND LM95231CIMM-1
Product Name LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95231CIMM-1 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35CH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers