Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-3 LM75CIM-3

Description
Manufacturer: Texas Instruments Win Source Part Number: 091963-LM75CIM-3 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75CIM-3 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091963-LM75CIM-3 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75CIM-3 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-3 - 091963-LM75CIM-3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-3
091963-LM75CIM-3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-3 091963-LM75CIM-3
Manufacturer: Texas Instruments Win Source Part Number: 091963-LM75CIM-3 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75CIM-3 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 091963-LM75CIM-3
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM75CIM-3
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 091963-LM75CIM-3
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-3
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature & Humidity Sensor ICs - 1933497 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting To
Standards and Certifications RoHS
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 6M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details