Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) 8-VSSOP -40 to 125
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP
LM95245 +0.75C remote local temperature sensor with SMBus
Manufacturer: Texas Instruments
Win Source Part Number: 082862-LM95245CIMM
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 85°C
Sensing Temperature - Remote: -40°C to 85°C
Accuracy - Highest (Lowest): ±2°C (±6°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 25°C to 100°C (-40°C to 25°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL -40C-85C 8VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM95245CIMM | LM95245CIMMTR-ND | LM95245CIMM | 082862-LM95245CIMM | LM95245CIMM |
| Product Name | LM95245 Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIMM | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |