Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMX-5 LM75CIMX-5

Description
Manufacturer: Texas Instruments Win Source Part Number: 091760-LM75CIMX-5 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; MAX6634MSA+T; LM75CIMX-3/NOPB; LM75BIM-5/NOPB; LM75CIMX-5; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091760-LM75CIMX-5 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; MAX6634MSA+T; LM75CIMX-3/NOPB; LM75BIM-5/NOPB; LM75CIMX-5; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMX-5 - 091760-LM75CIMX-5 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMX-5
091760-LM75CIMX-5
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMX-5 091760-LM75CIMX-5
Manufacturer: Texas Instruments Win Source Part Number: 091760-LM75CIMX-5 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; MAX6634MSA+T; LM75CIMX-3/NOPB; LM75BIM-5/NOPB; LM75CIMX-5; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 091760-LM75CIMX-5
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM75
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; MAX6634MSA+T; LM75CIMX-3/NOPB; LM75BIM-5/NOPB; LM75CIMX-5;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - LM75CIMX-5 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75CIMX-5
Analog and Digital Output LM75CIMX-5
SERIAL SWITCH/DIGITAL SENSOR

SERIAL SWITCH/DIGITAL SENSOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Sensors - Temperature Sensors - LM75CIMX-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Temperature Sensors
LM75CIMX-5
Integrated Circuits (ICs) - Sensors - Temperature Sensors LM75CIMX-5
Integrated Circuits (ICs) - Sensors - Temperature Sensors

Integrated Circuits (ICs) - Sensors - Temperature Sensors

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 091760-LM75CIMX-5 LM75CIMX-5 LM75CIMX-5
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMX-5 Analog and Digital Output Integrated Circuits (ICs) - Sensors - Temperature Sensors
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - A1321ELHLT-T - 1134454-A1321ELHLT-T - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details