?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 019480-LM92CIMX/NOPB
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): ±0.33°C (±1.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 30°C (-25°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
SOIC-8 Temperature Sensors ROHS
SENSOR DIGITAL -55C-150C 8SOIC
SENSOR DIGITAL -55C-150C 8SOIC
TEMPERATURE SENSOR, 0.33DEG C, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.33°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:150°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM92CIMX/NOPB | 019480-LM92CIMX/NOPB | LM92CIMX/NOPBTR-ND | LM92CIMX/NOPB | LM92CIMX/NOPB | LM92CIMX/NOPB | 28AH3643 |
| Product Name | LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM92CIMX/NOPB | Analog and Digital Output | Sensors >> Temperature Sensors | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, 0.33Deg C, Soic-8; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |