Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TQPWQ1 LM57TQPWQ1

Description
Temperature Sensor, 1.3Cel, 8 Pin
Request a Quote Datasheet
Description
Temperature Sensor, 1.3Cel, 8 Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM57TQPWQ1 - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, 1.3Cel, 8 Pin

Temperature Sensor, 1.3Cel, 8 Pin

Supplier's Site Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TQPWQ1 - 923285-LM57TQPWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TQPWQ1
923285-LM57TQPWQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TQPWQ1 923285-LM57TQPWQ1
Manufacturer: Texas Instruments Win Source Part Number: 923285-LM57TQPWQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 125°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42422-5, -296-42422-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 923285-LM57TQPWQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 125°C
Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM57
Categories: Sensors
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42422-5, -296-42422-5-ND

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM57TQPWQ1 923285-LM57TQPWQ1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TQPWQ1
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347436-A1148ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details