Texas Instruments LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface LM86CIM/NOPB

Description
?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-SOIC 0 to 125
Request a Quote Datasheet
Description
?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface - LM86CIM/NOPB - Texas Instruments
Dallas, TX, United States
LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface
LM86CIM/NOPB
LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface LM86CIM/NOPB
?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-SOIC 0 to 125

?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-SOIC 0 to 125

Buy Now Datasheet
Analog and Digital Output - LM86CIM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM86CIM/NOPB-ND
Analog and Digital Output LM86CIM/NOPB-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-SOIC

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIM/NOPB - 806090-LM86CIM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIM/NOPB
806090-LM86CIM/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIM/NOPB 806090-LM86CIM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 806090-LM86CIM/NOPB Packaging: Tube Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 125°C Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 806090-LM86CIM/NOPB
Packaging: Tube
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: 25°C ~ 125°C
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C ~ 85°C
Sensing Temperature - Remote: 0°C ~ 85°C
Accuracy - Highest (Lowest): ±3°C
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Temperature Sensor, +/1Deg Cel, Soic-8; Ic Output Type Texas Instruments - 28AH3641 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, +/1Deg Cel, Soic-8; Ic Output Type Texas Instruments
28AH3641
Temperature Sensor, +/1Deg Cel, Soic-8; Ic Output Type Texas Instruments 28AH3641
TEMPERATURE SENSOR, +/- 1DEG CEL, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, +/- 1DEG CEL, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM86CIM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM86CIM/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM86CIM/NOPB
SENSOR DIGITAL 0C-85C 8SOIC

SENSOR DIGITAL 0C-85C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM86CIM/NOPB LM86CIM/NOPB-ND 806090-LM86CIM/NOPB 28AH3641 LM86CIM/NOPB
Product Name LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIM/NOPB Temperature Sensor, +/1Deg Cel, Soic-8; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control - LM63CIMAX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
3 suppliers
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers