Texas Instruments LM95071-Q1 Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor LM95071QIMFX/NOPB

Description
Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote Datasheet
Description
Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM95071-Q1 Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor - LM95071QIMFX/NOPB - Texas Instruments
Dallas, TX, United States
LM95071-Q1 Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor
LM95071QIMFX/NOPB
LM95071-Q1 Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor LM95071QIMFX/NOPB
Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

Buy Now Datasheet
Analog and Digital Output - 296-LM95071QIMFX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM95071QIMFX/NOPBDKR-ND
Analog and Digital Output 296-LM95071QIMFX/NOPBDKR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - 296-LM95071QIMFX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM95071QIMFX/NOPBTR-ND
Analog and Digital Output 296-LM95071QIMFX/NOPBTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - 296-LM95071QIMFX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM95071QIMFX/NOPBCT-ND
Analog and Digital Output 296-LM95071QIMFX/NOPBCT-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071QIMFX/NOPB - 923324-LM95071QIMFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071QIMFX/NOPB
923324-LM95071QIMFX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071QIMFX/NOPB 923324-LM95071QIMFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923324-LM95071QIMFX/ NOPB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: LM95071 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40259-1-ND, 296-40259-6, LM95071QIMFX/NOPB-ND , 296-40259-2, 296-40259-1

Manufacturer: Texas Instruments
Win Source Part Number: 923324-LM95071QIMFX/NOPB
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM95071
Categories: Sensors
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-40259-1-ND, 296-40259-6, LM95071QIMFX/NOPB-ND, 296-40259-2, 296-40259-1

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95071QIMFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95071QIMFX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95071QIMFX/NOPB
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site
Analog and Digital Output - LM95071QIMFX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM95071QIMFX/NOPB
Analog and Digital Output LM95071QIMFX/NOPB
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95071QIMFX/NOPB 296-LM95071QIMFX/NOPBDKR-ND 923324-LM95071QIMFX/NOPB LM95071QIMFX/NOPB LM95071QIMFX/NOPB
Product Name LM95071-Q1 Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95071QIMFX/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-100/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-YHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers