Texas Instruments High-Performance Analog Analog and Digital Output LM95214CISDX

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM95214CISDX-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95214CISDX-ND
Analog and Digital Output LM95214CISDX-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95214CISDX - 923325-LM95214CISDX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95214CISDX
923325-LM95214CISDX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95214CISDX 923325-LM95214CISDX
Manufacturer: Texas Instruments Win Source Part Number: 923325-LM95214CISDX Operating Temperature Range: -40°C ~ 140°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4) Package: Reel - TR Package: 14-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM95214 Categories: Sensors Case / Package: 14-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923325-LM95214CISDX
Operating Temperature Range: -40°C ~ 140°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Package: Reel - TR
Package: 14-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM95214
Categories: Sensors
Case / Package: 14-WSON (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95214CISDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95214CISDX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95214CISDX
SENSOR DIGITAL -40C-125C 14WSON

SENSOR DIGITAL -40C-125C 14WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM95214CISDX-ND 923325-LM95214CISDX LM95214CISDX
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95214CISDX Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 14-WFDFN Exposed Pad 14-WSON (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
SFS Module 200 sccm - SFS01-M-00200-N2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Temperature & Humidity Sensor ICs - 533790 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details
Image sensor modules - C16091-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details