Texas Instruments LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface LM89-1CIMMX/NOPB

Description
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125
Request a Quote Datasheet
Description
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface - LM89-1CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface
LM89-1CIMMX/NOPB
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface LM89-1CIMMX/NOPB
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125

?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125

Buy Now Datasheet
Analog and Digital Output - 296-36309-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36309-2-ND
Analog and Digital Output 296-36309-2-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89-1CIMMX/NOPB - 104511-LM89-1CIMMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89-1CIMMX/NOPB
104511-LM89-1CIMMX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89-1CIMMX/NOPB 104511-LM89-1CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 104511-LM89-1CIMMX/N OPB Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 25°C to 125°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104511-LM89-1CIMMX/NOPB
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 25°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM89-1CIMMX/NOPB - Rochester Electronics
Newburyport, MA, United States
LM89 - Remote and Local Temperature Sensor with SMBus Interface

LM89 - Remote and Local Temperature Sensor with SMBus Interface

Supplier's Site Datasheet
 - LM89-1CIMMX/NOPB - Rochester Electronics
Newburyport, MA, United States
LM89 - Remote and Local Temperature Sensor with SMBus Interface

LM89 - Remote and Local Temperature Sensor with SMBus Interface

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM89-1CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM89-1CIMMX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM89-1CIMMX/NOPB
SENSOR DIGITAL 0C-85C 8VSSOP

SENSOR DIGITAL 0C-85C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM89-1CIMMX/NOPB 296-36309-2-ND 104511-LM89-1CIMMX/NOPB LM89-1CIMMX/NOPB LM89-1CIMMX/NOPB
Product Name LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89-1CIMMX/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX - 090729-LM75AIMX - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ - 1198039-LM27CIM5-1HJ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers