Texas Instruments High-Performance Analog Analog and Digital Output LM75CIMM-3/NOPB

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM75CIMM-3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM75CIMM-3/NOPBTR-ND
Analog and Digital Output LM75CIMM-3/NOPBTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMM-3/NOPB - 100543-LM75CIMM-3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMM-3/NOPB
100543-LM75CIMM-3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMM-3/NOPB 100543-LM75CIMM-3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 100543-LM75CIMM-3/NO PB Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 100543-LM75CIMM-3/NOPB
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Analog and Digital Output - LM75CIMM-3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75CIMM-3/NOPB
Analog and Digital Output LM75CIMM-3/NOPB
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75CIMM-3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75CIMM-3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75CIMM-3/NOPB
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM75CIMM-3/NOPBTR-ND 100543-LM75CIMM-3/NOPB LM75CIMM-3/NOPB LM75CIMM-3/NOPB
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIMM-3/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-VSSOP Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1363LKTTN-10-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
MFS02 on PCB (standard) - MFS02.PSTD.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details