Texas Instruments High-Performance Analog Analog and Digital Output LM70CILD-5

Description
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM70CILD-5TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM70CILD-5TR-ND
Analog and Digital Output LM70CILD-5TR-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-5 - 1200605-LM70CILD-5 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-5
1200605-LM70CILD-5
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-5 1200605-LM70CILD-5
Manufacturer: Texas Instruments Win Source Part Number: 1200605-LM70CILD-5 Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SPI Test Condition: -10°C ~ 65°C (-55°C ~ 150°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Categories: Sensors, Transducers Supplier Device Package: 8-WSON (3x3) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200605-LM70CILD-5
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SPI
Test Condition: -10°C ~ 65°C (-55°C ~ 150°C)
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.65V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM70CILD-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM70CILD-5
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM70CILD-5
SENSOR DIGITAL -55C-150C 8WSON

SENSOR DIGITAL -55C-150C 8WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM70CILD-5TR-ND 1200605-LM70CILD-5 LM70CILD-5
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-5 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN Exposed Pad Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - SP4001101XTMA1 - 934723-SP4001101XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details