Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CNM-3 LM76CNM-3

Description
Manufacturer: Texas Instruments Win Source Part Number: 082854-LM76CNM-3 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 150°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Testing Conditions: 25°C (-10°C to 45°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082854-LM76CNM-3 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 150°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Testing Conditions: 25°C (-10°C to 45°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CNM-3 - 082854-LM76CNM-3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CNM-3
082854-LM76CNM-3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CNM-3 082854-LM76CNM-3
Manufacturer: Texas Instruments Win Source Part Number: 082854-LM76CNM-3 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 150°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Testing Conditions: 25°C (-10°C to 45°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082854-LM76CNM-3
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Testing Conditions: 25°C (-10°C to 45°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM76CNM-3-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM76CNM-3-ND
Analog and Digital Output LM76CNM-3-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM76CNM-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM76CNM-3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM76CNM-3
SENSOR DIGITAL -55C-150C 8SOIC

SENSOR DIGITAL -55C-150C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 082854-LM76CNM-3 LM76CNM-3-ND LM76CNM-3
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CNM-3 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 979435-KP256XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SMD Module
View Details
2 suppliers
Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Photo IC for optical switch - S11049-203DT - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage -0.5000 to 7 volts
View Details