Texas Instruments High-Performance Analog Analog and Digital Output LM32CIMT/NOPB

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b 14-TSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM32CIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM32CIMT/NOPB-ND
Analog and Digital Output LM32CIMT/NOPB-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b 14-TSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b 14-TSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMT/NOPB - 141295-LM32CIMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMT/NOPB
141295-LM32CIMT/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMT/NOPB 141295-LM32CIMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141295-LM32CIMT/NOPB Packaging: Tube/Rail Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 100°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141295-LM32CIMT/NOPB
Packaging: Tube/Rail
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SensorPath
Resolution: 9 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 100°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM32CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM32CIMT/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM32CIMT/NOPB
SENSOR DIGITAL 0C-85C 14TSSOP

SENSOR DIGITAL 0C-85C 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM32CIMT/NOPB-ND 141295-LM32CIMT/NOPB LM32CIMT/NOPB
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM32CIMT/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "14-TSSOP (0.173"", 4.40mm Width)" Surface Mount (SMD); 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381278-A1192LUBTN-F-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers