Manufacturer: Texas Instruments
Win Source Part Number: 1200582-LM63CIMAX
Packaging: Reel
Mounting Style: SMD
Output Type: 2-Wire SMBus
Function: Fan Control, Temp Monitor
Topology: ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Sensor Type: Internal and External
Accuracy: ±3°C
Sensing Temperature: 0°C ~ 125°C
Output Alarm: Yes
Output Fan: Yes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM63
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
IC TEMP SENSOR REMOTE 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 1200582-LM63CIMAX | LM63CIMAX |
| Product Name | PMIC - PMIC - Thermal Management - LM63CIMAX | Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management |
| Package / Mounting | Surface Mount (SMD) |