The LM95231 is a precision dual remote diode temperature sensor with SMBus interface and TruTherm technology for accurate temperature monitoring of remote ICs and discrete diodes, featuring onboard local temperature sensing. It is packaged in an 8-pin VSSOP and operates from 3.0V to 3.6V with a typical supply current of 402μA. Remote temperature measurements achieve ±0.75°C maximum accuracy, while local temperature measurements have ±3.0°C maximum accuracy. The device supports programmable resolution up to 13-bit for remote readings and 9-bit for local readings, and is compatible with SMBus 2.0. It operates over a temperature range of 0°C to 85°C.
Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b (Local), 12 b (Remote) 8-VSSOP
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b (Local), 12 b (Remote) 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 123131-LM95231CIMM-2
Packaging: Reel - TR
Features: One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 9 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
LM95231 Dual Remote and Local Temperature Sensor with TruTherm Technology and SMBus Interface
LM95231 Dual Remote and Local Temperature Sensor with TruTherm Technology and SMBus Interface
SENSOR DIGITAL 0C-85C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM95231CIMM-2/NOPB | 296-LM95231CIMM-2/NOPBCT-ND | 123131-LM95231CIMM-2/NOPB | LM95231CIMM-2/NOPB | LM95231CIMM-2/NOPB |
| Product Name | LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95231CIMM-2/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |