Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94023BITMX LM94023BITMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071553-LM94023BITMX Packaging: Reel - TR Features: Programmable Resolution Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 5.5mV/°C, 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.7°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: 4-DSBGA Supply Voltage - Operating: 1.5 V to 5.5 V Testing Conditions: 20°C to 40°C (0°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071553-LM94023BITMX Packaging: Reel - TR Features: Programmable Resolution Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 5.5mV/°C, 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.7°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: 4-DSBGA Supply Voltage - Operating: 1.5 V to 5.5 V Testing Conditions: 20°C to 40°C (0°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94023BITMX - 071553-LM94023BITMX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94023BITMX
071553-LM94023BITMX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94023BITMX 071553-LM94023BITMX
Manufacturer: Texas Instruments Win Source Part Number: 071553-LM94023BITMX Packaging: Reel - TR Features: Programmable Resolution Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 5.5mV/°C, 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.7°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: 4-DSBGA Supply Voltage - Operating: 1.5 V to 5.5 V Testing Conditions: 20°C to 40°C (0°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071553-LM94023BITMX
Packaging: Reel - TR
Features: Programmable Resolution
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 5.5mV/°C, 8.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.7°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: 4-DSBGA
Supply Voltage - Operating: 1.5 V to 5.5 V
Testing Conditions: 20°C to 40°C (0°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 071553-LM94023BITMX
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94023BITMX
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details