Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95214CISD LM95214CISD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200947-LM95214CISD Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200947-LM95214CISD Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95214CISD - 1200947-LM95214CISD - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95214CISD
1200947-LM95214CISD
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95214CISD 1200947-LM95214CISD
Manufacturer: Texas Instruments Win Source Part Number: 1200947-LM95214CISD Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200947-LM95214CISD
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: -40°C ~ 125°C
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Supplier Device Package: 14-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Analog and Digital Output - LM95214CISDTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95214CISDTR-ND
Analog and Digital Output LM95214CISDTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95214CISD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95214CISD
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95214CISD
SENSOR DIGITAL -40C-125C 14WSON

SENSOR DIGITAL -40C-125C 14WSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1200947-LM95214CISD LM95214CISDTR-ND LM95214CISD
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95214CISD Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Image sensor modules - C16090-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details