9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-VSSOP -55 to 125
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 877562-LM77CIMMX-5/N
Features: Temperature Sensor
Package: Reel - TR
Part Status: Obsolete
Family Name: LM77
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SERIAL SWITCH/DIGITAL SENSOR, 10
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM77CIMMX-5/NOPB | LM77CIMMX-5/NOPB-ND | 877562-LM77CIMMX-5/NOPB | LM77CIMMX-5/NOPB |
| Product Name | LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMMX-5/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |