Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) 8-VSSOP -40 to 125
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 109708-LM95245CIMM/N
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 85°C
Sensing Temperature - Remote: -40°C to 85°C
Accuracy - Highest (Lowest): ±2°C (±6°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 25°C to 100°C (-40°C to 25°C)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TEMPERATURE SENSOR, 13BIT, 1C, MSOP-8; S; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SENSOR DIGITAL -40C-85C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM95245CIMM/NOPB | LM95245CIMM/NOPBTR-ND | 109708-LM95245CIMM/NOPB | 26AJ7391 | LM95245CIMM/NOPB |
| Product Name | LM95245 Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIMM/NOPB | Temperature Sensor, 13Bit, 1C, Msop-8; S; Msl Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |