Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
SOIC-8 Temperature Sensors ROHS
The LM75 is a digital output temperature sensor with 9-bit resolution. Applications include thermal management, communications infrastructure, electronic test equipment and environmental monitoring.
Temperature measurement range: -55 to +125°C. Accuracy: ±2°C over -25 to +100°C. Conversion time (Max): 300ms. Communication: serial I²C bus with addressing for up to 8 devices. Stand-alone thermostat mode. Shutdown mode. Power supply: +2.7V to +5.5Vdc (LM75A), +3.0V to +5.5Vdc (LM75B) . RS Product Codes. 761-6065 LM75AIM/NOPB SOIC8. 921-7024 LM75AIM/NOPB SOIC8 (Pack of 95). 811-5709 LM75AIMM/NOPB VSSOP8. 824-6958 LM75AIMME/NOPB VSSOP8. 504-5648 LM75BIM-5/NOPB SOIC8. 121-8648 LM75BIM-5/NOPB SOIC8 (Pack of 95). 504-5632 LM75BIM-3/NOPB SOIC8. 504-5654 LM75BIMM-3/NOPB VSSOP8. 824-6967 LM75BIMX-3/NOPB SOIC8
Sensor Function = Temperature
Output Type = Digital
Interface Type = Serial-I2C, SMBus
Accuracy = ±3°C
Mounting Type = Surface Mount
Pin Count = 8
Operating Temperature Range = -55 - +125 °C
Minimum Operating Temperature = -55 °C
Maximum Operating Temperature = +125 °C
Minimum Operating Supply Voltage = 3 V
Delivery on production packaging - Reel. This product is non-returnable.
The LM75 is a digital output temperature sensor with 9-bit resolution. Applications include thermal management, communications infrastructure, electronic test equipment and environmental monitoring.
Temperature measurement range: -55 to +125°C. Accuracy: ±2°C over -25 to +100°C. Conversion time (Max): 300ms. Communication: serial I²C bus with addressing for up to 8 devices. Stand-alone thermostat mode. Shutdown mode. Power supply: +2.7V to +5.5Vdc (LM75A), +3.0V to +5.5Vdc (LM75B) . RS Product Codes. 761-6065 LM75AIM/NOPB SOIC8. 921-7024 LM75AIM/NOPB SOIC8 (Pack of 95). 811-5709 LM75AIMM/NOPB VSSOP8. 824-6958 LM75AIMME/NOPB VSSOP8. 504-5648 LM75BIM-5/NOPB SOIC8. 121-8648 LM75BIM-5/NOPB SOIC8 (Pack of 95). 504-5632 LM75BIM-3/NOPB SOIC8. 504-5654 LM75BIMM-3/NOPB VSSOP8. 824-6967 LM75BIMX-3/NOPB SOIC8
Sensor Function = Temperature
Output Type = Digital
Interface Type = Serial-I2C, SMBus
Accuracy = ±3°C
Mounting Type = Surface Mount
Pin Count = 8
Operating Temperature Range = -55 - +125 °C
Minimum Operating Temperature = -55 °C
Maximum Operating Temperature = +125 °C
Minimum Operating Supply Voltage = 3 V
Manufacturer: Texas Instruments
Win Source Part Number: 127577-LM75BIMX-3/NO
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TEMPERATURE SENSOR, 3DEG C, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | LCSC Electronics Technology (HK) Limited | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
Product Number | LM75BIMX-3/NOPB | LM75BIMX-3/NOPBTR-ND | LM75BIMX-3/NOPB | LM75BIMX-3/NOPB | LM75BIMX-3/NOPB | 8246967P | 127577-LM75BIMX-3/NOPB | 26AJ7379 |
Product Name | LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors, Transducers | Sensors >> Temperature Sensors | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BIMX-3/NOPB | Temperature Sensor, 3Deg C, Soic-8; Ic Output Type Texas Instruments | |
Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |