Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWQ1 LM57FEPWQ1

Description
Temperature Sensor, 1.3Cel, 8 Pin
Request a Quote Datasheet
Description
Temperature Sensor, 1.3Cel, 8 Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM57FEPWQ1 - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, 1.3Cel, 8 Pin

Temperature Sensor, 1.3Cel, 8 Pin

Supplier's Site Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWQ1 - 923281-LM57FEPWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWQ1
923281-LM57FEPWQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWQ1 923281-LM57FEPWQ1
Manufacturer: Texas Instruments Win Source Part Number: 923281-LM57FEPWQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-42416-5-ND, 296-42416-5

Manufacturer: Texas Instruments
Win Source Part Number: 923281-LM57FEPWQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 150°C
Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM57
Categories: Sensors
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42416-5-ND, 296-42416-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM57FEPWQ1 923281-LM57FEPWQ1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWQ1
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details