MOSFET, N CHANNEL, 600V, 34.1A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC3068 |
| Product Name | Mosfet, N Channel, 600V, 34.1A, To-247-3; Channel Type Infineon |
| Polarity | N-Channel |