MOSFET, N CHANNEL, 650V, 20.7A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:20.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC3066 |
| Product Name | Mosfet, N Channel, 650V, 20.7A, To-247-3; Channel Type Infineon |
| Polarity | N-Channel |