MOSFET N-CH 650V 0.8A TO-251 Product overview: SPU01N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 0.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPU01N60C3 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 065976-SPU01N60C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 11W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO251-3
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 800mA (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-SPU01N60C3 | 065976-SPU01N60C3 |
| Product Name | 650V 0.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU01N60C3 |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 11000 milliwatts | 11000 milliwatts |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |