Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE92108-232QX TLE92108-232QX

Description
The TLE92108-232QX is a MOTIX™ Multi MOSFET Driver IC with an adaptive multi-stage MOSFET gate control Infineon’s MOTIX™ multiple MOSFET driver can drive up to 16 external n-channel MOSFETs and provides a unique Adaptive MOSFET Control concept to eliminate end-of-line calibration to MOSFET characteristic spreads and guarantees an optimized balancing between power dissipation and EMC behavior. Outstanding low sleep current, advanced protection and diagnostic makes the device to an optimal solution for automotive applications like seat and power lift gate control and various use cases in body control module (BCM) as centralized door lock or washer pumps. An integrated motor brake function is furthermore increasing the reliability and protection for the system. Last but not least, it can control half-bridges with dual supply. Adaptive multi-stage MOSFET gate control 2 x flexible current sense amplifiers (low-side, high-side capable and bidirectional) with configurable gain 24-bit Serial Peripheral Interface Integrated dual-stage pump for reverse battery protection Drain-source monitoring for hard short circuit detection Current sense monitoring for soft short circuit detection Over temperature warning and shutdown Timeout watchdog Detailed off-state diagnostic (open load, short circuit to battery or to GND) via SPI 3 x PWM inputs (up to 25kHz) Best-in-class low current consumption in sleep mode AEC Q-100 qualified Key difference to TLE92108-231QX: Configurable motor brake in sleep mode Potential Applications Seat module and extended functions (steering column adjustment, gas pedal adjustment) Closure systems (e.g. trunk opener, sliding door, sun-roof) Central door lock Body control module (cargo cover, washer pump, window lift, wiper…) Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Door control module Electric vehicle (EV) drivetrain system Designers who used this product also designed with IPZ40N04S5-5R4 | Automotive MOSFET IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs TLE75080-ESH | Multichannel SPI switches and controllers BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF35585QVS01 | OPTIREG™ PMIC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC80N04S6N036 | Automotive MOSFET TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors IPZ40N04S5-5R4 | Automotive MOSFET IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote
Description
The TLE92108-232QX is a MOTIX™ Multi MOSFET Driver IC with an adaptive multi-stage MOSFET gate control Infineon’s MOTIX™ multiple MOSFET driver can drive up to 16 external n-channel MOSFETs and provides a unique Adaptive MOSFET Control concept to eliminate end-of-line calibration to MOSFET characteristic spreads and guarantees an optimized balancing between power dissipation and EMC behavior. Outstanding low sleep current, advanced protection and diagnostic makes the device to an optimal solution for automotive applications like seat and power lift gate control and various use cases in body control module (BCM) as centralized door lock or washer pumps. An integrated motor brake function is furthermore increasing the reliability and protection for the system. Last but not least, it can control half-bridges with dual supply. Adaptive multi-stage MOSFET gate control 2 x flexible current sense amplifiers (low-side, high-side capable and bidirectional) with configurable gain 24-bit Serial Peripheral Interface Integrated dual-stage pump for reverse battery protection Drain-source monitoring for hard short circuit detection Current sense monitoring for soft short circuit detection Over temperature warning and shutdown Timeout watchdog Detailed off-state diagnostic (open load, short circuit to battery or to GND) via SPI 3 x PWM inputs (up to 25kHz) Best-in-class low current consumption in sleep mode AEC Q-100 qualified Key difference to TLE92108-231QX: Configurable motor brake in sleep mode Potential Applications Seat module and extended functions (steering column adjustment, gas pedal adjustment) Closure systems (e.g. trunk opener, sliding door, sun-roof) Central door lock Body control module (cargo cover, washer pump, window lift, wiper…) Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Door control module Electric vehicle (EV) drivetrain system Designers who used this product also designed with IPZ40N04S5-5R4 | Automotive MOSFET IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs TLE75080-ESH | Multichannel SPI switches and controllers BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF35585QVS01 | OPTIREG™ PMIC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC80N04S6N036 | Automotive MOSFET TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors IPZ40N04S5-5R4 | Automotive MOSFET IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE92108-232QX is a multi-MOSFET driver IC designed to control up to sixteen n-channel MOSFETs using eight half-bridges for automotive applications such as power seat control and body module functions. It is housed in a PG-VQFN-48 package with an exposed pad for thermal management. The device features a 24-bit SPI interface, three PWM inputs up to 25 kHz, adaptive gate control to reduce switching losses and electromagnetic emissions, two configurable current sense amplifiers, drain-source voltage monitoring for short-circuit detection, overtemperature shutdown, and a timeout watchdog. It supports sleep mode with low quiescent current and includes configurable brake functionality. The IC is AEC-Q100 qualified and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TLE92108-232QX is a multi-MOSFET driver IC designed to control up to sixteen n-channel MOSFETs using eight half-bridges for automotive applications such as power seat control and body module functions. It is housed in a PG-VQFN-48 package with an exposed pad for thermal management. The device features a 24-bit SPI interface, three PWM inputs up to 25 kHz, adaptive gate control to reduce switching losses and electromagnetic emissions, two configurable current sense amplifiers, drain-source voltage monitoring for short-circuit detection, overtemperature shutdown, and a timeout watchdog. It supports sleep mode with low quiescent current and includes configurable brake functionality. The IC is AEC-Q100 qualified and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE92108-232QX - TLE92108-232QX - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE92108-232QX
TLE92108-232QX
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE92108-232QX TLE92108-232QX
The TLE92108-232QX is a MOTIX™ Multi MOSFET Driver IC with an adaptive multi-stage MOSFET gate control Infineon’s MOTIX™ multiple MOSFET driver can drive up to 16 external n-channel MOSFETs and provides a unique Adaptive MOSFET Control concept to eliminate end-of-line calibration to MOSFET characteristic spreads and guarantees an optimized balancing between power dissipation and EMC behavior. Outstanding low sleep current, advanced protection and diagnostic makes the device to an optimal solution for automotive applications like seat and power lift gate control and various use cases in body control module (BCM) as centralized door lock or washer pumps. An integrated motor brake function is furthermore increasing the reliability and protection for the system. Last but not least, it can control half-bridges with dual supply. Adaptive multi-stage MOSFET gate control 2 x flexible current sense amplifiers (low-side, high-side capable and bidirectional) with configurable gain 24-bit Serial Peripheral Interface Integrated dual-stage pump for reverse battery protection Drain-source monitoring for hard short circuit detection Current sense monitoring for soft short circuit detection Over temperature warning and shutdown Timeout watchdog Detailed off-state diagnostic (open load, short circuit to battery or to GND) via SPI 3 x PWM inputs (up to 25kHz) Best-in-class low current consumption in sleep mode AEC Q-100 qualified Key difference to TLE92108-231QX: Configurable motor brake in sleep mode Potential Applications Seat module and extended functions (steering column adjustment, gas pedal adjustment) Closure systems (e.g. trunk opener, sliding door, sun-roof) Central door lock Body control module (cargo cover, washer pump, window lift, wiper…) Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Door control module Electric vehicle (EV) drivetrain system Designers who used this product also designed with IPZ40N04S5-5R4 | Automotive MOSFET IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs TLE75080-ESH | Multichannel SPI switches and controllers BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF35585QVS01 | OPTIREG™ PMIC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC80N04S6N036 | Automotive MOSFET TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors IPZ40N04S5-5R4 | Automotive MOSFET IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

The TLE92108-232QX is a MOTIX™ Multi MOSFET Driver IC with an adaptive multi-stage MOSFET gate control

Infineon’s MOTIX™ multiple MOSFET driver can drive up to 16 external n-channel MOSFETs and provides a unique Adaptive MOSFET Control concept to eliminate end-of-line calibration to MOSFET characteristic spreads and guarantees an optimized balancing between power dissipation and EMC behavior. Outstanding low sleep current, advanced protection and diagnostic makes the device to an optimal solution for automotive applications like seat and power lift gate control and various use cases in body control module (BCM) as centralized door lock or washer pumps. An integrated motor brake function is furthermore increasing the reliability and protection for the system. Last but not least, it can control half-bridges with dual supply.

  • Adaptive multi-stage MOSFET gate control
  • 2 x flexible current sense amplifiers (low-side, high-side capable and bidirectional) with configurable gain
  • 24-bit Serial Peripheral Interface
  • Integrated dual-stage pump for reverse battery protection
  • Drain-source monitoring for hard short circuit detection
  • Current sense monitoring for soft short circuit detection
  • Over temperature warning and shutdown
  • Timeout watchdog
  • Detailed off-state diagnostic (open load, short circuit to battery or to GND) via SPI
  • 3 x PWM inputs (up to 25kHz)
  • Best-in-class low current consumption in sleep mode
  • AEC Q-100 qualified

Key difference to TLE92108-231QX:

  • Configurable motor brake in sleep mode

Potential Applications

  • Seat module and extended functions (steering column adjustment, gas pedal adjustment)
  • Closure systems (e.g. trunk opener, sliding door, sun-roof)
  • Central door lock
  • Body control module (cargo cover, washer pump, window lift, wiper…)

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Door control module
  • Electric vehicle (EV) drivetrain system

Designers who used this product also designed with


  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • IAUC120N04S6N013 |
    Automotive MOSFET
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35585QVS01 |
    OPTIREG™ PMIC
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC80N04S6N036 |
    Automotive MOSFET
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTS70015-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • IAUC120N04S6N013 |
    Automotive MOSFET
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TLE92108-232QX
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE92108-232QX
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRF2804STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
8 suppliers
40V 22A MOSFET Transistor - 278-AUIRF7736M2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
Single FETs, MOSFETs - AUIRF3004WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
4 suppliers