MOSFETs N-Ch 600V 21.7A TO247-3 CoolMOS CFD Product overview: SPW24N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW24N60CFD can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 212046-SPW24N60CFD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 240W (Tc)
Family Name: SPW24N60CFD
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 21.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 1.2mA
Max Gate Charge: 143nC @ 10V
Max Input Capacitance: 3160pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 185 mOhm @ 15.4A, 10V
Alternative Parts (Cross-Reference): IXKH20N60C5; R6520ENZ1C9; R6520KNZ1C9;
Introduction Date: January 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 600V 21.7A TO247-3 CoolMOS CFD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-SPW24N60CFD | 212046-SPW24N60CFD | SPW24N60CFD |
| Product Name | 600V 21.7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW24N60CFD | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | ||
| PD | 240 milliwatts | 240000 milliwatts | |
| Package Type | Tube | TO-247; SOT3; PG-TO247-3 |