Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW16N50C3 SPW16N50C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 065985-SPW16N50C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 3.9V @ 675μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 065985-SPW16N50C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 3.9V @ 675μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW16N50C3 - 065985-SPW16N50C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW16N50C3
065985-SPW16N50C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW16N50C3 065985-SPW16N50C3
Manufacturer: Infineon Technologies Win Source Part Number: 065985-SPW16N50C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 3.9V @ 675μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 065985-SPW16N50C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 560V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 675μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7533217 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7533217
MOSFETs 7533217
MOSFET N-Channel 560V 16A CoolMOS TO247

MOSFET N-Channel 560V 16A CoolMOS TO247

Supplier's Site
MOSFETs - 7533217P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7533217P
MOSFETs 7533217P
MOSFET N-Channel 560V 16A CoolMOS TO247

MOSFET N-Channel 560V 16A CoolMOS TO247

Supplier's Site
MOSFETs - 9110749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9110749
MOSFETs 9110749
MOSFET N-Channel 560V 16A CoolMOS TO247

MOSFET N-Channel 560V 16A CoolMOS TO247

Supplier's Site
Singapore, Singapore
560V 16A MOSFET Transistor
2088-SPW16N50C3
560V 16A MOSFET Transistor 2088-SPW16N50C3
MOSFETs N-Ch 560V 16A TO247-3 CoolMOS C3 Product overview: SPW16N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW16N50C3 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 560V 16A TO247-3 CoolMOS C3 Product overview: SPW16N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW16N50C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 560V 16A TO247-3 CoolMOS C3

MOSFET N-Ch 560V 16A TO247-3 CoolMOS C3

Buy Now
Transistors - SPW16N50C3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
SPW16N50C3
Transistors SPW16N50C3
560V 16A 160W 280mΩ@10V,10A 3.9V@675uA 1 N-Channel TO-247-3 MOSFETs ROHS

560V 16A 160W 280mΩ@10V,10A 3.9V@675uA 1 N-Channel TO-247-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 065985-SPW16N50C3 7533217 7533217P 2088-SPW16N50C3 SPW16N50C3 SPW16N50C3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW16N50C3 MOSFETs MOSFETs 560V 16A MOSFET Transistor MOSFET Transistors
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 560 volts
PD 160000 milliwatts 160 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
CSD16325Q5 N-Channel NexFET? Power MOSFET - CSD16325Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
7 suppliers